Ashcroft Inc. Socket Weld Thermowells

Description
The Ashcroft® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. One piece bar stock Wide selection of materials Stamped with date code, material and heat numbers Optional lagging configuration Specifications: Process connection: 3/4" and 1" Bore size: .260", .385"
Description
The Ashcroft® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. One piece bar stock Wide selection of materials Stamped with date code, material and heat numbers Optional lagging configuration Specifications: Process connection: 3/4" and 1" Bore size: .260", .385"

Suppliers

Company
Product
Description
Supplier Links
Socket Weld Thermowells -  - Ashcroft Inc.
Stratford, CT, USA
Socket Weld Thermowells
Socket Weld Thermowells
The Ashcroft® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation. One piece bar stock Wide selection of materials Stamped with date code, material and heat numbers Optional lagging configuration Specifications: Process connection: 3/4" and 1" Bore size: .260", .385"

The Ashcroft® socket weld thermowell is used when pressure, high velocity and corrosive process media exist. Serving to isolate and protect, it also allows the sensing instrument to be removed without requiring process shut down. An ideal solution for ensuring system operation.

  • One piece bar stock
  • Wide selection of materials
  • Stamped with date code, material and heat numbers
  • Optional lagging configuration

Specifications:

  • Process connection: 3/4" and 1"
  • Bore size: .260", .385"
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Thermowells
Product Name Socket Weld Thermowells
Barrel or Shank Style Stepped Shank well
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 30 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details