Ashcroft Inc. Sanitary Thermowells

Description
The Ashcroft® sanitary thermowell is utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Tri-clamp® process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Surface finish: 8-12 Ra (standard) 4-12 Ra (optional)
Description
The Ashcroft® sanitary thermowell is utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Tri-clamp® process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Surface finish: 8-12 Ra (standard) 4-12 Ra (optional)

Suppliers

Company
Product
Description
Supplier Links
Sanitary Thermowells -  - Ashcroft Inc.
Stratford, CT, USA
Sanitary Thermowells
Sanitary Thermowells
The Ashcroft® sanitary thermowell is utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Tri-clamp® process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Surface finish: 8-12 Ra (standard) 4-12 Ra (optional)

The Ashcroft® sanitary thermowell is utilized when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life.

  • Wide selection of materials
  • Selection of shank styles
  • Stamped with date code, material and heat numbers

Specifications:

  • Tri-clamp® process connection: 1", 1 1/2" and 2"
  • Bore size: .260", .385"
  • Surface finish:
    8-12 Ra (standard)
    4-12 Ra (optional)
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Thermowells
Product Name Sanitary Thermowells
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank; Tapered Shank (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 50 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Straight Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Flanged
View Details
Solid Drilled Thermowell - TSW400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Barrel or Shank Style Stepped Shank well
Material of Construction Stainless Steel; Other Material; (Hastelloy C-276 / 2.4819, Inconel 600, Monel 400, Duplex, Super duplex, Others)
Connection Means Socket-weld or Weld-in; Flanged; Threaded
View Details