Ashcroft Inc. Pressure Switch, 30PSI PPDN7PPBXFSLE30PSI

Description
Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual independently adjustable setpoints meet all setpoint requirements UL, CSA listed Fixed or adjustable deadband Readily available Standard pressure connection materials: Differential pressure ranges - Nickel plated brass Differential inches of water ranges - Epoxy coated carbon steel Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual independently adjustable setpoints meet all setpoint requirements UL, CSA listed Fixed or adjustable deadband Readily available Standard pressure connection materials: Differential pressure ranges - Nickel plated brass Differential inches of water ranges - Epoxy coated carbon steel Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch, 30PSI - PPDN7PPBXFSLE30PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch, 30PSI
PPDN7PPBXFSLE30PSI
Pressure Switch, 30PSI PPDN7PPBXFSLE30PSI
Product Highlights Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected Single or dual independently adjustable setpoints meet all setpoint requirements UL, CSA listed Fixed or adjustable deadband Readily available Standard pressure connection materials: Differential pressure ranges - Nickel plated brass Differential inches of water ranges - Epoxy coated carbon steel Setpoints adjustable from 15-100% of range

Product Highlights

  • Die cast aluminum enclosure is standard with NEMA 7 (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C & D and Class II, Div. 1 & 2, Groups E, F & G). Dual chamber design allows setpoint changes to be made safely even with power connected
  • Single or dual independently adjustable setpoints meet all setpoint requirements
  • UL, CSA listed
  • Fixed or adjustable deadband
  • Readily available
  • Standard pressure connection materials:
  • Differential pressure ranges - Nickel plated brass
  • Differential inches of water ranges - Epoxy coated carbon steel
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number PPDN7PPBXFSLE30PSI
Product Name Pressure Switch, 30PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6073759-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 0.5000 ±% FS
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
PS80 400psi Pressure Switch, NC; 48
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details