Ashcroft Inc. Epoxy Coated, Explosion Proof Pressure Switch, 400psi PPAN7HV25/400PSI

Description
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
Datasheet
Description
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Coated, Explosion Proof Pressure Switch, 400psi - PPAN7HV25/400PSI - Transcat, Inc.
Rochester, NY, USA
Epoxy Coated, Explosion Proof Pressure Switch, 400psi
PPAN7HV25/400PSI
Epoxy Coated, Explosion Proof Pressure Switch, 400psi PPAN7HV25/400PSI
Product Highlights Explosion Proof Enclosure Dual chamber design allows for field calibration to be performed safely, even with power connected Wide selection of switch elements and wetted materials Process connection options available Accuracy: 1.00% full scale NEMA 7/9 (IP66); aluminum enclosure Pressure Ranges: vacuum to 3,000 psi Single or dual setpoints

Product Highlights

  • Explosion Proof Enclosure
  • Dual chamber design allows for field calibration to be performed safely, even with power connected
  • Wide selection of switch elements and wetted materials
  • Process connection options available
  • Accuracy: 1.00% full scale
  • NEMA 7/9 (IP66); aluminum enclosure
  • Pressure Ranges: vacuum to 3,000 psi
  • Single or dual setpoints
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number PPAN7HV25/400PSI
Product Name Epoxy Coated, Explosion Proof Pressure Switch, 400psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors for Liquids and Gases -  - SICK
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Absolute; Gauge (optional feature); Compound (optional feature)
Material Liquid; Gas
View Details
225P-NEMA-4X-7-9-13-Pressure-Switch-Tamper-Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switches 41PS -  - Sensata Technologies
Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details