Ashcroft Inc. Hand Actuated Pneumatic Pumps

Description
The Ashcroft® APOV-KIT medium pressure pneumatic pump is a hand-operated pressure source used for instrument calibration. Its easy operation allows for quick, precise field settings. Lightweight and portable Vernier control; fine adjustment Specifications: Hoses: two - 3 foot lengths with quick-release ends Adapter termination: 18" NPT male and 1/4" NPT male Pressure Ranges: 0 to 300 psi
Description
The Ashcroft® APOV-KIT medium pressure pneumatic pump is a hand-operated pressure source used for instrument calibration. Its easy operation allows for quick, precise field settings. Lightweight and portable Vernier control; fine adjustment Specifications: Hoses: two - 3 foot lengths with quick-release ends Adapter termination: 18" NPT male and 1/4" NPT male Pressure Ranges: 0 to 300 psi

Suppliers

Company
Product
Description
Supplier Links
Hand Actuated Pneumatic Pumps -  - Ashcroft Inc.
Stratford, CT, USA
Hand Actuated Pneumatic Pumps
Hand Actuated Pneumatic Pumps
The Ashcroft® APOV-KIT medium pressure pneumatic pump is a hand-operated pressure source used for instrument calibration. Its easy operation allows for quick, precise field settings. Lightweight and portable Vernier control; fine adjustment Specifications: Hoses: two - 3 foot lengths with quick-release ends Adapter termination: 18" NPT male and 1/4" NPT male Pressure Ranges: 0 to 300 psi

The Ashcroft® APOV-KIT medium pressure pneumatic pump is a hand-operated pressure source used for instrument calibration. Its easy operation allows for quick, precise field settings.

  • Lightweight and portable
  • Vernier control; fine adjustment

Specifications:

  • Hoses: two - 3 foot lengths with quick-release ends
  • Adapter termination: 18" NPT male and 1/4" NPT male
  • Pressure Ranges: 0 to 300 psi
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Liquid Handling Pumps
Product Name Hand Actuated Pneumatic Pumps
Pump Type Hand Foot Pump; Testing or Calibration
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 12.6 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 7.00 HP
View Details
NHX Hot Water Circulation Centrifugal Pump -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Circulation Pump
Discharge Pressure 652.7 psi (459 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details