Ashcroft Inc. Flanged Thermowells

Description
The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. One piece bar stock Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Raised face, flat face and ring joint versions (ASME B16.5) Process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Flange ratings: 150, 300, 600, 900, 1500 and 2500 class
Description
The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. One piece bar stock Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Raised face, flat face and ring joint versions (ASME B16.5) Process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Flange ratings: 150, 300, 600, 900, 1500 and 2500 class

Suppliers

Company
Product
Description
Supplier Links
Flanged Thermowells -  - Ashcroft Inc.
Stratford, CT, USA
Flanged Thermowells
Flanged Thermowells
The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life. One piece bar stock Wide selection of materials Selection of shank styles Stamped with date code, material and heat numbers Specifications: Raised face, flat face and ring joint versions (ASME B16.5) Process connection: 1", 1 1/2" and 2" Bore size: .260", .385" Flange ratings: 150, 300, 600, 900, 1500 and 2500 class

The Ashcroft® flanged thermowell is used when pressure, high velocity and corrosive process media exist. This serves to isolate and protect the sensing instrument, and permits removal of a sensing instrument without shutting down the process. Thermowells are offered in a wide selection of materials, sizes and dimensions; a perfect solution for protecting the process and extending product service life.

  • One piece bar stock
  • Wide selection of materials
  • Selection of shank styles
  • Stamped with date code, material and heat numbers

Specifications:

  • Raised face, flat face and ring joint versions (ASME B16.5)
  • Process connection: 1", 1 1/2" and 2"
  • Bore size: .260", .385"
  • Flange ratings: 150, 300, 600, 900, 1500 and 2500 class
Supplier's Site

Technical Specifications

  Ashcroft Inc.
Product Category Thermowells
Product Name Flanged Thermowells
Barrel or Shank Style Stepped Shank well; Straight Shank (optional feature); Tapered Shank (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Thermowells / Protection Tubes -  - United Electric Controls Company
United Electric Controls Company
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Tapered Shank (optional feature)
Material of Construction Alloy Steel (optional feature); Aluminum (optional feature); Brass (optional feature); Carbon Steel (optional feature); Monel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
Connection Means Threaded
View Details
Drilled Thermowell -  - Pyromation
Specs
Barrel or Shank Style Stepped Shank well (optional feature); Straight Shank (optional feature); Tapered Shank (optional feature)
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel (optional feature)
View Details
047-0014 Thermowells -  - Neo-Dyn
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Stainless Steel
Thread Options 3/4" NPT (optional feature); 1" NPT (optional feature)
View Details
Thermowells - Series 45 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Barrel or Shank Style Tapered Shank
Material of Construction Brass; Monel; Stainless Steel; Other Material; (Steel)
Connection Means Threaded
View Details