Ashcroft Inc. Pressure Switch 400psi B732S-XCNFSJLNH07/C4-400PSI

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch 400psi - B732S-XCNFSJLNH07/C4-400PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch 400psi
B732S-XCNFSJLNH07/C4-400PSI
Pressure Switch 400psi B732S-XCNFSJLNH07/C4-400PSI
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B732S-XCNFSJLNH07/C4-400PSI
Product Name Pressure Switch 400psi
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Hazardous Areas Division 2 Pressure Switch with Internal Adjustment - 110P - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Handles Hazardous Materials
View Details
Pressure switch with IO-Link - PV7023 - ifm electronic gmbh
Specs
Sensor Technology Thin Film
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
Valve Actuation Accessories -  - Rotork plc
Specs
Pressure Measurement Absolute (optional feature)
View Details