Neo-Dyn Hazardous Areas Division 2 Pressure Switch with Internal Adjustment 110P

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Areas Division 2 Pressure Switch with Internal Adjustment - 110P - Neo-Dyn
Valencia, CA, USA
Hazardous Areas Division 2 Pressure Switch with Internal Adjustment
110P
Hazardous Areas Division 2 Pressure Switch with Internal Adjustment 110P
Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications. Unit has been designed for Division 2 explosion proof environments and is weather proof, making it suitable for all of your Division 2 applications. Specifications Electrical: Snap action electrical switch assembly listed by Underwriters Laboratories, Inc., FM Approval and CSA International Electrical Connection: 3/4 NPT female conduit connection with terminal block Pressure Connection: Wetted Material 1 1/4 NPT Female Wetted Material 4 1/2 NPT Female Temperature Range: Ambient: 11 amp T4: -40°F to +165°F (-40°C to +74°C) 5 amp T5: -40°F to +180°F (-40°C to +82°C) 5 amp T6: -40°F to +172°F (-40°C to +78°C) M Option: 1 amp T6: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds

Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications. Unit has been designed for Division 2 explosion proof environments and is weather proof, making it suitable for all of your Division 2 applications.

Specifications

  • Electrical: Snap action electrical switch assembly listed by Underwriters Laboratories, Inc., FM Approval and CSA International
  • Electrical Connection: 3/4 NPT female conduit connection with terminal block
  • Pressure Connection:
    • Wetted Material 1 1/4 NPT Female
    • Wetted Material 4 1/2 NPT Female
  • Temperature Range:
    • Ambient:
      • 11 amp T4: -40°F to +165°F (-40°C to +74°C)
      • 5 amp T5: -40°F to +180°F (-40°C to +82°C)
      • 5 amp T6: -40°F to +172°F (-40°C to +78°C)
    • M Option:
      • 1 amp T6: -40°F to +180°F (-40°C to +82°C)
      • Media: -40°F to +300°F (-40°C to +149°C)
  • Adjustment:
  • Concealed wrench flat adjustment with range scale
  • Shipping Weight: Approximately 3 pounds
Supplier's Site Datasheet
Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 - 110P - Neo-Dyn
Valencia, CA, USA
Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13
110P
Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 110P
Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications. Specifications Electrical: Snap action electrical switch listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: Wetted Material 1; 1/4 NPT Female Wetted Material 4; 1/2 NPT Female Temperature Range*: Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds *Temperature limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings.

Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications.

Specifications

  • Electrical: Snap action electrical switch listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International
  • Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads
  • Pressure Connection:
  • Wetted Material 1; 1/4 NPT Female
  • Wetted Material 4; 1/2 NPT Female
  • Temperature Range*:
  • Ambient: -40°F to +180°F (-40°C to +82°C)
  • Media: -40°F to +300°F (-40°C to +149°C)
  • Adjustment: Concealed wrench flat adjustment with range scale
  • Shipping Weight: Approximately 3 pounds

*Temperature limits change with O-Ring selection. See Electrical Assembly specification sheet for Temperature Class Ratings.

Supplier's Site Datasheet
Pressure Switch with Internal Adjustment - NEMA 4 & 13 - 110P - Neo-Dyn
Valencia, CA, USA
Pressure Switch with Internal Adjustment - NEMA 4 & 13
110P
Pressure Switch with Internal Adjustment - NEMA 4 & 13 110P
Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International Electrical Connection: 1/2 NPT female conduit connection with terminal block Pressure Connection: Wetted Material 1 1/4 NPT Female Wetted Material 4 1/2 NPT Female Temperature Range:* Ambient: -40°F to +180°F (-40°C to +82°C) Media: -40°F to +300°F (-40°C to +149°C) *Temperature limits change with O-Ring selection Adjustment: Concealed wrench flat adjustment with range scale Shipping Weight: Approximately 3 pounds

Sensitive Nega-Rate® Belleville spring adjustable pressure switch for low pressure applications.

Specifications

  • Electrical: Snap action electrical switch recognized by Underwriters’ Laboratories, Inc. and CSA International
  • Electrical Connection: 1/2 NPT female conduit connection with terminal block
  • Pressure Connection:
    • Wetted Material 1 1/4 NPT Female
    • Wetted Material 4 1/2 NPT Female
  • Temperature Range:*
    • Ambient: -40°F to +180°F (-40°C to +82°C)
    • Media: -40°F to +300°F (-40°C to +149°C)

*Temperature limits change with O-Ring selection

  • Adjustment: Concealed wrench flat adjustment with range scale
  • Shipping Weight: Approximately 3 pounds
Supplier's Site Datasheet

Technical Specifications

  Neo-Dyn Neo-Dyn Neo-Dyn
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number 110P 110P 110P
Product Name Hazardous Areas Division 2 Pressure Switch with Internal Adjustment Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 Pressure Switch with Internal Adjustment - NEMA 4 & 13
Sensor Technology Mechanical Deflection Mechanical Deflection Mechanical Deflection
Pressure Measurement Gauge Gauge Gauge
Material Handles Hazardous Materials
Switch Point Range 3 to 14.75 psi (2.11 to 10.38 m H2O) 3 to 14.75 psi (2.11 to 10.38 m H2O) 2.75 to 14.75 psi (1.94 to 10.38 m H2O)
Deadband 0.2500 psi (0.1759 m H2O) 0.2500 psi (0.1759 m H2O) 0.1084 to 0.2500 psi (0.0763 to 0.1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 - 123P - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Switch Point Range 1 to 2300 psi (0.7038 to 1619 m H2O)
View Details
Tamper Proof Pressure Switch - NEMA 4X, 7, 9 & 13 - 225P - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Switch Point Range 15 to 7500 psi (10.56 to 5278 m H2O)
View Details
Pressure Switch with Internal Adjustment - NEMA 4X, 7, 9 & 13 - 200P - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Handles Hazardous Materials
View Details
Tamper Proof Pressure Switch - NEMA 4 & 13 - 115P/115PP - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Switch Point Range 1.5 to 250 psi (1.06 to 176 m H2O)
View Details