Ashcroft Inc. Pressure Switch,1000PSI B720VX061000PSI

Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch,1000PSI - B720VX061000PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch,1000PSI
B720VX061000PSI
Pressure Switch,1000PSI B720VX061000PSI
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B720VX061000PSI
Product Name Pressure Switch,1000PSI
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6073759-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
PS80 350psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details