Ashcroft Inc. Pressure Switch,200PSI Narrow Deadband B720B200PSI

Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet
Description
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch,200PSI Narrow Deadband - B720B200PSI - Transcat, Inc.
Rochester, NY, USA
Pressure Switch,200PSI Narrow Deadband
B720B200PSI
Pressure Switch,200PSI Narrow Deadband B720B200PSI
Product Highlights Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G) Choice of switch elements for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential inches of water ranges - Epoxy coated carbon steel ATEX models available CSA models available FM models available Setpoints adjustable from 15-100% of range

Product Highlights

  • Explosion-proof NEMA 7/9, IP66 enclosure (explosion-proof enclosure Class I, Div. 1 & 2, Groups B, C, & D and Class II, Div. 1 & 2, Groups E, F & G)
  • Choice of switch elements for all applications, including hermetically sealed
  • Wide choice of wetted materials, including all-welded Monel or Stainless Steel
  • Fixed or limited adjustable deadband
  • UL listed
  • Various actuators available
  • Belleville actuator
  • Readily available
  • Standard pressure connection materials
  • Pressure psi ranges - 316L SS
  • Differential psid ranges - Nickel plated brass
  • Pressure and differential inches of water ranges - Epoxy coated carbon steel
  • ATEX models available
  • CSA models available
  • FM models available
  • Setpoints adjustable from 15-100% of range
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Switches
Product Number B720B200PSI
Product Name Pressure Switch,200PSI Narrow Deadband
Pressure Measurement Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 1882-6074046-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 58 psi (40.82 m H2O)
Accuracy 0.5000 ±% FS
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
6PS Series KLIXON® Hermetic Snap-acting Pressure Switch -  - Sensata Technologies
Specs
Pressure Measurement Gauge
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details