RS Components, Ltd. Vacuum Switches 1754524

Description
VPEV-W-S-LED-GH vacuum switch
Request a Quote
Description
VPEV-W-S-LED-GH vacuum switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 1754524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
1754524
Vacuum Switches 1754524
VPEV-W-S-LED-GH vacuum switch

VPEV-W-S-LED-GH vacuum switch

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 1754524
Product Name Vacuum Switches
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2354727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Material Gas; Compressed Air
Working Pressure Range -14.5 to 218 psi (-10.21 to 153 m H2O)
View Details
Vacuum Switches - 1366273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-Mechanical
Material Gas; Compressed Air, Gas, Pneumatic
Working Pressure Range 14.5 to 232 psi (10.21 to 163 m H2O)
View Details
Vacuum Switches - 2970018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Material Liquid; Oil
Working Pressure Range 435 to 4351 psi (306 to 3062 m H2O)
View Details
Vacuum Switches - 1259975 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Compressed Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details