- Trained on our vast library of engineering resources.

Ashcroft Inc. 4.5" Bellows Gauge 100" H2O 45-1188-AS-04L-100"H2O

Description
Product Highlights Available in 4.5" and 6" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements

Suppliers

Company
Product
Description
Supplier Links
4.5
Rochester, NY, USA
4.5" Bellows Gauge 100" H2O
45-1188-AS-04L-100"H2O
4.5" Bellows Gauge 100" H2O 45-1188-AS-04L-100"H2O
Product Highlights Available in 4.5" and 6" dial sizes Bellows-actuated mechanism Three bellows materials Easily adjustable micrometer pointer Phenolic (1188) or aluminum (1187, 1189) cases All-stainless steel movements

Product Highlights

  • Available in 4.5" and 6" dial sizes
  • Bellows-actuated mechanism
  • Three bellows materials
  • Easily adjustable micrometer pointer
  • Phenolic (1188) or aluminum (1187, 1189) cases
  • All-stainless steel movements
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 45-1188-AS-04L-100"H2O
Product Name 4.5" Bellows Gauge 100" H2O
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauge - PCE-MS 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0363 psi (0.0255 m H2O)
Accuracy 1 ±% FS
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Dual Scale
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
Connection Size 0.1250 inch (3.17 mm)
View Details
Pressure gauge - PAGL-HP3-63-60-G14 - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 870 psi (0.0 to 612 m H2O)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Hydraulic Circuit Controls - Gauges - 60706 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 10000 psi (7038 m H2O)
Media Liquid
View Details