Ashcroft Inc. Pressure Gauge Comparator 0-10,000 psi ±0.1%

Description
The Ashcroft® 1327CM pressure gauge comparator is a portable pressure generation and test system. Serving as a secondary calibration source, its reliability and dependability are guaranteed. An ideal product when stringent calibration standards need to be provided. 2-stage hydraulic pressure pump with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span Pressure Ranges: 30, 100, 500, 1,000, 5,000 and 10,000 psi Bar, kPa, and mPa ranges are available Operating Fluids: 1327CMS - SAE 20 automotive or machine oil 1327CMH - Phosphate or glycol based hydraulic fluids 1327CMO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion inhibitors)
Datasheet
Description
The Ashcroft® 1327CM pressure gauge comparator is a portable pressure generation and test system. Serving as a secondary calibration source, its reliability and dependability are guaranteed. An ideal product when stringent calibration standards need to be provided. 2-stage hydraulic pressure pump with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span Pressure Ranges: 30, 100, 500, 1,000, 5,000 and 10,000 psi Bar, kPa, and mPa ranges are available Operating Fluids: 1327CMS - SAE 20 automotive or machine oil 1327CMH - Phosphate or glycol based hydraulic fluids 1327CMO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion inhibitors)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauge Comparator - 0-10,000 psi  ±0.1% - Ashcroft Inc.
Stratford, CT, USA
Pressure Gauge Comparator
0-10,000 psi ±0.1%
Pressure Gauge Comparator 0-10,000 psi ±0.1%
The Ashcroft® 1327CM pressure gauge comparator is a portable pressure generation and test system. Serving as a secondary calibration source, its reliability and dependability are guaranteed. An ideal product when stringent calibration standards need to be provided. 2-stage hydraulic pressure pump with integral shuttle valve Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart Single carrying case; contains pressure generation unit and up to 4 gauges Specifications: Accuracy: ±0.1% of gauge span Pressure Ranges: 30, 100, 500, 1,000, 5,000 and 10,000 psi Bar, kPa, and mPa ranges are available Operating Fluids: 1327CMS - SAE 20 automotive or machine oil 1327CMH - Phosphate or glycol based hydraulic fluids 1327CMO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion inhibitors)

The Ashcroft® 1327CM pressure gauge comparator is a portable pressure generation and test system. Serving as a secondary calibration source, its reliability and dependability are guaranteed. An ideal product when stringent calibration standards need to be provided.

  • 2-stage hydraulic pressure pump with integral shuttle valve
  • Includes 6" model A4A precision analog gauge with temperature compensation and NIST traceable calibration chart
  • Single carrying case; contains pressure generation unit and up to 4 gauges

Specifications:

  • Accuracy: ±0.1% of gauge span
  • Pressure Ranges: 30, 100, 500, 1,000, 5,000 and 10,000 psi
  • Bar, kPa, and mPa ranges are available
  • Operating Fluids:
    1327CMS - SAE 20 automotive or machine oil
    1327CMH - Phosphate or glycol based hydraulic fluids
    1327CMO - Distilled water (with sodium molybdate and phosphoric acid additives recommended as corrosion inhibitors)
Supplier's Site Datasheet

Technical Specifications

  Ashcroft Inc.
Product Category Uncategorized Products
Product Number 0-10,000 psi ±0.1%
Product Name Pressure Gauge Comparator
Unlock Full Specs
to access all available technical data

Similar Products