Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK8128MV

Description
Win Source Part Number: 1044311-AK8128MV Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 46.4MHz Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.110", 2.80mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-AK8128MVTR Base Product Number: AK8128 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1044311-AK8128MV Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 46.4MHz Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.110", 2.80mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-AK8128MVTR Base Product Number: AK8128 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1044311-AK8128MV
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1044311-AK8128MV
Win Source Part Number: 1044311-AK8128MV Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Type: Clock Generator Package: Tape & Reel (TR) Frequency - Max: 46.4MHz Number of Circuits: 2 Standard Package: 3,000 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 3V ~ 3.6V Package / Case: 10-TFSOP, 10-MSOP (0.110", 2.80mm Width) Supplier Device Package: 10-TMSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Other Names: 974-AK8128MVTR Base Product Number: AK8128 Product Status: Obsolete

Win Source Part Number: 1044311-AK8128MV
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Type: Clock Generator
Package: Tape & Reel (TR)
Frequency - Max: 46.4MHz
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 3V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 10-TMSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Other Names: 974-AK8128MVTR
Base Product Number: AK8128
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 1044311-AK8128MV
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 10-TFSOP, 10-MSOP (0.110", 2.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4212LBRUZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - CY22150KFC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Specs
Device Type Yes with Bypass; Clock Generator
Bus Interface 1
View Details