Asahi Kasei Microsystems Co., Ltd. (AKM) Memory - EEPROM - AK6510CL AK6510CL

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911305-AK6510CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-WSON Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911305-AK6510CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-WSON Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AK6510CL - 911305-AK6510CL - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AK6510CL
911305-AK6510CL
Memory - EEPROM - AK6510CL 911305-AK6510CL
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911305-AK6510CL Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-WSON Package: Bulk Package: 8-SMD, Flat Lead Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-WSON ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited)

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911305-AK6510CL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) SPI 5 MHz 8-WSON
Package: Bulk
Package: 8-SMD, Flat Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AK6510CL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AK6510CL
Integrated Circuits (ICs) - Memory AK6510CL
IC EEPROM 32KBIT SPI 5MHZ 8WSON

IC EEPROM 32KBIT SPI 5MHZ 8WSON

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips
Product Number 911305-AK6510CL AK6510CL
Product Name Memory - EEPROM - AK6510CL Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WSON
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256L25TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details