Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Memory AK6508CT

Description
Win Source Part Number: 972944-AK6508CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-TMSOP Memory Format: EEPROM Clock Frequency: 10 MHz Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 972944-AK6508CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-TMSOP Memory Format: EEPROM Clock Frequency: 10 MHz Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 972944-AK6508CT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
972944-AK6508CT
Integrated Circuits (ICs) - Memory 972944-AK6508CT
Win Source Part Number: 972944-AK6508CT Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8) Voltage - Supply: 1.6V ~ 5.5V Package / Case: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width) Supplier Device Package: 8-TMSOP Memory Format: EEPROM Clock Frequency: 10 MHz Memory Interface: SPI ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 0000.00.0000 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete

Win Source Part Number: 972944-AK6508CT
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (2K x 8)
Voltage - Supply: 1.6V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package: 8-TMSOP
Memory Format: EEPROM
Clock Frequency: 10 MHz
Memory Interface: SPI
ECCN: OBSOLETE
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 0000.00.0000
Mfr: Asahi Kasei Microdevices/AKM
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 972944-AK6508CT
Product Name Integrated Circuits (ICs) - Memory
Memory Category EEPROM; Non-Volatile
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers