Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - CODECs - AK4753EN AK4753EN

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911302-AK4753EN Operating Temperature Range: -30°C ~ 85°C Features: Audio Interface 24 b I²C, Serial 32-QFN (4x4) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911302-AK4753EN Operating Temperature Range: -30°C ~ 85°C Features: Audio Interface 24 b I²C, Serial 32-QFN (4x4) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4753EN - 911302-AK4753EN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4753EN
911302-AK4753EN
Interface - Interface - CODECs - AK4753EN 911302-AK4753EN
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 911302-AK4753EN Operating Temperature Range: -30°C ~ 85°C Features: Audio Interface 24 b I²C, Serial 32-QFN (4x4) Package: Reel - TR Package: 32-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 32-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 911302-AK4753EN
Operating Temperature Range: -30°C ~ 85°C
Features: Audio Interface 24 b I²C, Serial 32-QFN (4x4)
Package: Reel - TR
Package: 32-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - AK4753EN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK4753EN
Integrated Circuits (ICs) - Interface - CODECs AK4753EN
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 911302-AK4753EN AK4753EN
Product Name Interface - Interface - CODECs - AK4753EN Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CP8769ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details