Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Interface - CODECs AK4612VQ

Description
Win Source Part Number: 1118174-AK4612VQ Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tray Standard Package: 1 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 3.3V Voltage - Supply, Digital: 1.8V Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Package / Case: 80-LQFP Supplier Device Package: 80-LQFP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1118174-AK4612VQ Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tray Standard Package: 1 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 3.3V Voltage - Supply, Digital: 1.8V Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Package / Case: 80-LQFP Supplier Device Package: 80-LQFP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - CODECs - 1118174-AK4612VQ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - CODECs
1118174-AK4612VQ
Integrated Circuits (ICs) - Interface - CODECs 1118174-AK4612VQ
Win Source Part Number: 1118174-AK4612VQ Category: Integrated Circuits (ICs)>Interface - CODECs Type: Audio Package: Tray Standard Package: 1 Mounting: SMD (SMT) Data Interface: I2C Voltage - Supply, Analog: 3.3V Voltage - Supply, Digital: 1.8V Resolution (Bits): 24 b Number of ADCs / DACs: 6 / 8 Sigma Delta: Yes Package / Case: 80-LQFP Supplier Device Package: 80-LQFP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microdevices/AKM Product Status: Obsolete

Win Source Part Number: 1118174-AK4612VQ
Category: Integrated Circuits (ICs)>Interface - CODECs
Type: Audio
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Data Interface: I2C
Voltage - Supply, Analog: 3.3V
Voltage - Supply, Digital: 1.8V
Resolution (Bits): 24 b
Number of ADCs / DACs: 6 / 8
Sigma Delta: Yes
Package / Case: 80-LQFP
Supplier Device Package: 80-LQFP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microdevices/AKM
Product Status: Obsolete

Buy Now
Integrated Circuits (ICs) - Interface - CODECs - AK4612VQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK4612VQ
Integrated Circuits (ICs) - Interface - CODECs AK4612VQ
IC CODEC AUDIO 80LQFP

IC CODEC AUDIO 80LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1118174-AK4612VQ AK4612VQ
Product Name Integrated Circuits (ICs) - Interface - CODECs Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface; Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
SOIC Interface Transceiver IC - 702-SI3010-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - CODECs - AD1988BJCPZ-RL - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details