Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 844120-AK4558EN
Operating Temperature Range: -40°C ~ 105°C
Features: Audio Interface 32 b Serial 28-QFN (5x5)
Package: 28-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AK4558
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8542.39.0001
Other Part Number: 974-1083-6, AK4558EN-L, 974-1083-2, 974-1083-1
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 844120-AK4558EN |
| Product Name | Interface - Interface - CODECs - AK4558EN |
| Device Type | Sensor Interface |