Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - CODECs - AK4534VQ AK4534VQ

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860824-AK4534VQ Series: * Features: Interface Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860824-AK4534VQ Series: * Features: Interface Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4534VQ - 860824-AK4534VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4534VQ
860824-AK4534VQ
Interface - Interface - CODECs - AK4534VQ 860824-AK4534VQ
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860824-AK4534VQ Series: * Features: Interface Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860824-AK4534VQ
Series: *
Features: Interface
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now
Integrated Circuits (ICs) - Interface - CODECs - AK4534VQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK4534VQ
Integrated Circuits (ICs) - Interface - CODECs AK4534VQ
IC CODEC 16BIT MIC/HP/SPK-AMP

IC CODEC 16BIT MIC/HP/SPK-AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 860824-AK4534VQ AK4534VQ
Product Name Interface - Interface - CODECs - AK4534VQ Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 752-A5366CLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface Transceiver IC - 879-BGT60LTR11AIPE6327XUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.5V ~ 5V
View Details
Interface module - 289-557 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details