Asahi Kasei Microsystems Co., Ltd. (AKM) Interface - Interface - CODECs - AK4528VM AK4528VM

Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860823-AK4528VM Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4528 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4528VM-E2, 974-1053-6, 974-1053-1, 974-1053-2, AK4528VME2
Request a Quote Datasheet
Description
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860823-AK4528VM Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4528 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4528VM-E2, 974-1053-6, 974-1053-1, 974-1053-2, AK4528VME2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4528VM - 860823-AK4528VM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4528VM
860823-AK4528VM
Interface - Interface - CODECs - AK4528VM 860823-AK4528VM
Manufacturer: Asahi Kasei Microsystems Win Source Part Number: 860823-AK4528VM Operating Temperature Range: -40°C ~ 85°C Features: Audio Interface 24 b Serial 28-SSOP Package: Reel - TR Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AK4528 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: AK4528VM-E2, 974-1053-6, 974-1053-1, 974-1053-2, AK4528VME2

Manufacturer: Asahi Kasei Microsystems
Win Source Part Number: 860823-AK4528VM
Operating Temperature Range: -40°C ~ 85°C
Features: Audio Interface 24 b Serial 28-SSOP
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AK4528
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: AK4528VM-E2, 974-1053-6, 974-1053-1, 974-1053-2, AK4528VME2

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - CODECs - AK4528VM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - CODECs
AK4528VM
Integrated Circuits (ICs) - Interface - CODECs AK4528VM
IC AUDIO CODEC 24BIT 28SSOP

IC AUDIO CODEC 24BIT 28SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 860823-AK4528VM AK4528VM
Product Name Interface - Interface - CODECs - AK4528VM Integrated Circuits (ICs) - Interface - CODECs
Device Type Sensor Interface Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260812-SI32177-B-FMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Interface - Specialized - 32P4918A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details