Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Interface - Telecom AK2363

Description
Win Source Part Number: 1381384-AK2363 Category: Integrated Circuits (ICs)>Interface>Tele com Package: Tape & Reel (TR) Number of Circuits: 1 Function: DTMF Receiver Interface: Serial Current - Supply: 3.8mA Voltage - Supply: 2.6V ~ 3.7V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFNJ (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381384-AK2363 Category: Integrated Circuits (ICs)>Interface>Tele com Package: Tape & Reel (TR) Number of Circuits: 1 Function: DTMF Receiver Interface: Serial Current - Supply: 3.8mA Voltage - Supply: 2.6V ~ 3.7V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFNJ (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1381384-AK2363 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1381384-AK2363
Integrated Circuits (ICs) - Interface - Telecom 1381384-AK2363
Win Source Part Number: 1381384-AK2363 Category: Integrated Circuits (ICs)>Interface>Tele com Package: Tape & Reel (TR) Number of Circuits: 1 Function: DTMF Receiver Interface: Serial Current - Supply: 3.8mA Voltage - Supply: 2.6V ~ 3.7V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFNJ (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs

Win Source Part Number: 1381384-AK2363
Category: Integrated Circuits (ICs)>Interface>Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Function: DTMF Receiver
Interface: Serial
Current - Supply: 3.8mA
Voltage - Supply: 2.6V ~ 3.7V
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFNJ (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microsystems
Product Status: Obsolete
ECCN: EAR99
Standard Package: 1,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - AK2363 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
AK2363
Integrated Circuits (ICs) - Interface - Telecom AK2363
IC TELECOM INTERFACE 24QFNJ

IC TELECOM INTERFACE 24QFNJ

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1381384-AK2363 AK2363
Product Name Integrated Circuits (ICs) - Interface - Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Receiver; Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 722-SI2434-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
 - 2907PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details