Asahi Kasei Microsystems Co., Ltd. (AKM) Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers AK1590

Description
Win Source Part Number: 1381382-AK1590 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381382-AK1590 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 1381382-AK1590 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
1381382-AK1590
Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers 1381382-AK1590
Win Source Part Number: 1381382-AK1590 Category: Integrated Circuits (ICs)>Clock/Timing>C lock Generators, PLLs, Frequency Synthesizers Package: Tape & Reel (TR) Frequency - Max: 125MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Divider/Multiplier: Yes/No Voltage - Supply: 2.7V ~ 5.5V Mounting Type: Surface Mount Package / Case: 24-WFQFN Exposed Pad Supplier Device Package: 24-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 67 pct. HTSUS: 8542.39.0001 Mfr: Asahi Kasei Microsystems Product Status: Obsolete ECCN: EAR99 Standard Package: 1,000 pcs

Win Source Part Number: 1381382-AK1590
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Package: Tape & Reel (TR)
Frequency - Max: 125MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: Yes/No
Voltage - Supply: 2.7V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 24-WFQFN Exposed Pad
Supplier Device Package: 24-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 67 pct.
HTSUS: 8542.39.0001
Mfr: Asahi Kasei Microsystems
Product Status: Obsolete
ECCN: EAR99
Standard Package: 1,000 pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers - AK1590 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
AK1590
Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers AK1590
IC FRACTIONAL SYNTHESIZER 24QFN

IC FRACTIONAL SYNTHESIZER 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks
Product Number 1381382-AK1590 AK1590
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface Clock Clock
Package Type 24-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXI-026-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
Real Time Clocks - ECS-RTC-3225-5609 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details