The CDCS502PWR is a crystal oscillator and clock generator that supports optional spread spectrum clocking (SSC). It operates with a single 3.3V power supply and is designed for a wide temperature range of -40°C to 85°C. The device features selectable output frequencies, allowing for frequency multiplication by factors of x1 or x4, and can generate output frequencies from 8MHz to 108MHz. The oscillator stage is compatible with fundamental mode crystals ranging from 8MHz to 32MHz, with an effective series resistance (ESR) of up to 180,Ѷ and a built-in load capacitance of 10pF. The SSC can be controlled via two external pins, providing options for ±0%, ±0.5%, ±1%, or ±2% center spread, which can help reduce electromagnetic interference (EMI) in applications. The CDCS502PWR is packaged in an 8-pin TSSOP format, making it suitable for applications with space constraints.
Crystal Oscillator / Clock Generator with optional SSC 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 013018-CDCS502PWR
Packaging: Reel - TR
Type: Clock Generator
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
PLL: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 108MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Crystal Oscillator / Clock Generator with optional SSC 8-TSSOP -40 to 85 Product overview: CDCS502PWR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CDCS502PWR can be used for catalog matching and distributor lookup.
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
"Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173"", 4.40mm Width)"
Spread Spectrum Clock Driver IC 108MHz 1 8-TSSOP (0.173", 4.40mm Width)
IC OSC CLOCK GENERATOR 8-TSSOP
IC SS CLOCK DRIVER 8TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | CDCS502PWR | 013018-CDCS502PWR | 728-CDCS502PWR | 296-24080-6-ND | CDCS502PWR | CDCS502PWR | CDCS502PWR |
| Product Name | CDCS502 Crystal Oscillator / Clock Generator with optional SSC | Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CDCS502PWR | TSSOP Clock and Timing IC | Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator | Clock Driver; Clock Generator | Clock Driver | Clock Generator | Spread Spectrum Clock Driver; Clock Generator | |
| Package Type | TSSOP | Surface Mount; 8-TSSOP | Tape and Reel | Surface Mount; TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; SSOP; 8-TSSOP (0.173\", 4.40mm Width) | Surface Mount; Surface Mount | SSOP |
| Supply Voltage | 3.3 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | ||
| Frequency | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz | 108 MHz |