High-performance and cost-effective 210-series 802.11ac APs maximize mobile device performance in medium- to high-density Wi-Fi environments.
Leveraging three spatial streams, these dual-radio APs deliver wireless data rates up to 1.3 Gbps for 802.11ac and up to 450 Mbps for 802.11n-enabled mobile devices.
The AP-215 and IAP-215 models have six integrated omni-directional downtilt antennas, while the AP-214 and IAP-214 support external, detachable dual-band antennas using three RP-SMA connectors.
| Aruba Wireless Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | 210 Series |
| Product Name | Indoor Access Points |
| Network Equipment | Access Points |
| Form Factor | Wall Mount |
| Network Media | Wireless |