Artisan Controls Corporation Timer-Counter Display Panel; Product Range Artisan Controls 4980-2

Description
TIMER-COUNTER DISPLAY PANEL; Product Range:4980 Series; Timer Functions:Programmab le Reset; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC RoHS Compliant: Yes
Description
TIMER-COUNTER DISPLAY PANEL; Product Range:4980 Series; Timer Functions:Programmab le Reset; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Timer-Counter Display Panel; Product Range Artisan Controls - 88K1414 - Newark, An Avnet Company
Chicago, IL, United States
Timer-Counter Display Panel; Product Range Artisan Controls
88K1414
Timer-Counter Display Panel; Product Range Artisan Controls 88K1414
TIMER-COUNTER DISPLAY PANEL; Product Range:4980 Series; Timer Functions:Programmab le Reset; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC RoHS Compliant: Yes

TIMER-COUNTER DISPLAY PANEL; Product Range:4980 Series; Timer Functions:Programmable Reset; Time Min:-; Time Max:-; No. of Timing Ranges:-; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:120VAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 88K1414
Product Name Timer-Counter Display Panel; Product Range Artisan Controls
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7NM - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Relay, Timer, Dpdt, 0.05S-100H, 240V; Product Range Finder - 08X7297 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Time Switches - 8493854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
View Details