Artisan Controls Corporation Timer Display Panel; Product Range Artisan Controls 4972

Description
TIMER DISPLAY PANEL; Product Range:-; Timer Functions:Programmab le Reset; Time Min:999.9s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Accuracy:± 0.5% RoHS Compliant: Yes
Datasheet
Description
TIMER DISPLAY PANEL; Product Range:-; Timer Functions:Programmab le Reset; Time Min:999.9s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Accuracy:± 0.5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Display Panel; Product Range Artisan Controls - 88K1413 - Newark, An Avnet Company
Chicago, IL, United States
Timer Display Panel; Product Range Artisan Controls
88K1413
Timer Display Panel; Product Range Artisan Controls 88K1413
TIMER DISPLAY PANEL; Product Range:-; Timer Functions:Programmab le Reset; Time Min:999.9s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Accuracy:± 0.5% RoHS Compliant: Yes

TIMER DISPLAY PANEL; Product Range:-; Timer Functions:Programmable Reset; Time Min:999.9s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:230VAC; Accuracy:± 0.5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 88K1413
Product Name Timer Display Panel; Product Range Artisan Controls
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Counter; Timer; Counter / Timer Combination
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT8-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Stopwatches & Timers - 1347543 - RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details