Artisan Controls Corporation Timer Display Panel; Product Range Artisan Controls 4970-2

Description
TIMER DISPLAY PANEL; Product Range:4970 Series; Timer Functions:Programmab le Reset; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:132.25VAC RoHS Compliant: Yes
Datasheet
Description
TIMER DISPLAY PANEL; Product Range:4970 Series; Timer Functions:Programmab le Reset; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:132.25VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer Display Panel; Product Range Artisan Controls - 88K2164 - Newark, An Avnet Company
Chicago, IL, United States
Timer Display Panel; Product Range Artisan Controls
88K2164
Timer Display Panel; Product Range Artisan Controls 88K2164
TIMER DISPLAY PANEL; Product Range:4970 Series; Timer Functions:Programmab le Reset; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:132.25VAC RoHS Compliant: Yes

TIMER DISPLAY PANEL; Product Range:4970 Series; Timer Functions:Programmable Reset; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:1 Changeover Relay; Supply Voltage Max:132.25VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 88K2164
Product Name Timer Display Panel; Product Range Artisan Controls
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Digital Time Switch, Spdt, Nfc Prog, 16A; Product Range Finder - 10AC9854 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 2731674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Hour Meter, DC Series - HK-30 - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details