Artisan Controls Corporation Solid State Timer, Spst, 5Sec, 24Vac; Relay Mounting Artisan Controls 4710F-6-A-5-C

Description
SOLID STATE TIMER, SPST, 5SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
Description
SOLID STATE TIMER, SPST, 5SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, Spst, 5Sec, 24Vac; Relay Mounting Artisan Controls - 95B3972 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, Spst, 5Sec, 24Vac; Relay Mounting Artisan Controls
95B3972
Solid State Timer, Spst, 5Sec, 24Vac; Relay Mounting Artisan Controls 95B3972
SOLID STATE TIMER, SPST, 5SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

SOLID STATE TIMER, SPST, 5SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-Break; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 95B3972
Product Name Solid State Timer, Spst, 5Sec, 24Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1240ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details