Artisan Controls Corporation Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect 4710A-8-A-1

Description
The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize the load or reset the time delay, the switch must close for at least 100 milliseconds. All other specifications are identical to the Model 4310 above. Other voltages and times available from factory.
Description
The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize the load or reset the time delay, the switch must close for at least 100 milliseconds. All other specifications are identical to the Model 4310 above. Other voltages and times available from factory.

Suppliers

Company
Product
Description
Supplier Links
Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect - 70089122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect
70089122
Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect 70089122
The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize the load or reset the time delay, the switch must close for at least 100 milliseconds. All other specifications are identical to the Model 4310 above. Other voltages and times available from factory.

The Model 4710 is a delay-on-dropout timer which can control DC loads to 1 A or AC loads to 10 A with additional heat sinking. Closure of the initiate switch will energize the load. The timing period begins when the switch opens and resets to the beginning whenever it re-closes. To energize the load or reset the time delay, the switch must close for at least 100 milliseconds. All other specifications are identical to the Model 4310 above. Other voltages and times available from factory.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089122
Product Name Timer;Off Delay;0.1s-30s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type ON-Delay
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.81 - Digital time Astro switch 16A - 128182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Mini Plug-in Timing Relay - 700-HNC44AA12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
Function Type Multi-function
Pole and Throw Specifications 4PDT
View Details
 - 159593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details