Artisan Controls Corporation Solid State Timer, Spst, 300Sec, 24Vac; Relay Mounting Artisan Controls 4710A-6-A-2

Description
SOLID STATE TIMER, SPST, 300SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER, SPST, 300SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, Spst, 300Sec, 24Vac; Relay Mounting Artisan Controls - 09J4711 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, Spst, 300Sec, 24Vac; Relay Mounting Artisan Controls
09J4711
Solid State Timer, Spst, 300Sec, 24Vac; Relay Mounting Artisan Controls 09J4711
SOLID STATE TIMER, SPST, 300SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-B reak; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

SOLID STATE TIMER, SPST, 300SEC, 24VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:24VAC; Switching Mode:-; Timer Functions:Delay-On-Break; Control Voltage AC Min:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 09J4711
Product Name Solid State Timer, Spst, 300Sec, 24Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details