Artisan Controls Corporation Relay;SSR;Timing;Repeat Cycle;SPST-NO;Cur-Rtg 20A;Ctrl-V 115AC;Vol-Rtg 250/125AC 4608A-115VAC

Description
Solid State ON - OFF Repeat Cycle Timer, 115 VAC Voltage Rating The output contacts are closed for the preset ON portion of the cycle which always starts first on initial application of operating voltage The model 4608 is a solid state timing module that operates a set of high power 20 Ampere contacts on a repeat cycle basis. The ON and OFF times of the repeat cycle are set with 10 DIP switches. The ON and the OFF time can be set from 1 second to 1024 seconds in one second increments. Setting the ON portion of the cycle will not effect the OFF portion, and likewise, Setting the OFF portion of the cycle will not effect the ON portion of the cycle.
Description
Solid State ON - OFF Repeat Cycle Timer, 115 VAC Voltage Rating The output contacts are closed for the preset ON portion of the cycle which always starts first on initial application of operating voltage The model 4608 is a solid state timing module that operates a set of high power 20 Ampere contacts on a repeat cycle basis. The ON and OFF times of the repeat cycle are set with 10 DIP switches. The ON and the OFF time can be set from 1 second to 1024 seconds in one second increments. Setting the ON portion of the cycle will not effect the OFF portion, and likewise, Setting the OFF portion of the cycle will not effect the ON portion of the cycle.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Repeat Cycle;SPST-NO;Cur-Rtg 20A;Ctrl-V 115AC;Vol-Rtg 250/125AC - 70089164 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Repeat Cycle;SPST-NO;Cur-Rtg 20A;Ctrl-V 115AC;Vol-Rtg 250/125AC
70089164
Relay;SSR;Timing;Repeat Cycle;SPST-NO;Cur-Rtg 20A;Ctrl-V 115AC;Vol-Rtg 250/125AC 70089164
Solid State ON - OFF Repeat Cycle Timer, 115 VAC Voltage Rating The output contacts are closed for the preset ON portion of the cycle which always starts first on initial application of operating voltage The model 4608 is a solid state timing module that operates a set of high power 20 Ampere contacts on a repeat cycle basis. The ON and OFF times of the repeat cycle are set with 10 DIP switches. The ON and the OFF time can be set from 1 second to 1024 seconds in one second increments. Setting the ON portion of the cycle will not effect the OFF portion, and likewise, Setting the OFF portion of the cycle will not effect the ON portion of the cycle.

Solid State ON - OFF Repeat Cycle Timer, 115 VAC Voltage Rating

  • The output contacts are closed for the preset ON portion of the cycle which always starts first on initial application of operating voltage
    The model 4608 is a solid state timing module that operates a set of high power 20 Ampere contacts on a repeat cycle basis. The ON and OFF times of the repeat cycle are set with 10 DIP switches. The ON and the OFF time can be set from 1 second to 1024 seconds in one second increments. Setting the ON portion of the cycle will not effect the OFF portion, and likewise, Setting the OFF portion of the cycle will not effect the ON portion of the cycle.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089164
Product Name Relay;SSR;Timing;Repeat Cycle;SPST-NO;Cur-Rtg 20A;Ctrl-V 115AC;Vol-Rtg 250/125AC
Approvals / Ratings UL, CSA
Operating Temperature -10 to 145 F (-23.33 to 62.78 C)
Timer Type Recycle
Minimum 1 seconds
Maximum 0.2844 to ? hours
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.61 - Digital time switch 16A - 126182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Tube Base Timing Relay - 700-HT22BU120 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 329222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay; One-Shot; Recycle
Function Type Multi-function
View Details