Artisan Controls Corporation Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls 4600A-6-1-A

Description
SOLID STATE TIMER, 60SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER, 60SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls - 88K1410 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls
88K1410
Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls 88K1410
SOLID STATE TIMER, 60SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes

SOLID STATE TIMER, 60SEC, 115VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:115VAC; Switching Mode:-; Timer Functions:Repeat Cycle; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 88K1410
Product Name Solid State Timer, 60Sec, 115Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1225ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-181 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 9186970 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details