The 438USA-1 is a solid state timer with a delay-on-make function, designed for loads between 10 milliamperes and 1 ampere operating from 18V to 50V AC or DC. Timing is programmable from 0.1 to 102.4 seconds via 10 DIP switches, with an internal delay of 0.1 second. It features a 6000 volt transient protection rating and operates from -20°C to +85°C. The unit has two .25 Faston terminations and is certified to UL E47858 and CSA ATNZ2/NKCR2 standards. The case is panel mount with mounting holes spaced 2.25 inches apart horizontally and 1.70 inches vertically.
SOLID STATE TIMER 1NO 102.4SEC, 50VAC/DC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:30V; Operating Voltage Max:100V; Switching Mode:-; Timer Functions:Delay-On-M
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 96B3851 |
| Product Name | Solid State Timer 1No 102.4Sec, 50Vac/dc; Relay Mounting Artisan Controls |
| Application Type | Latching |