Artisan Controls Corporation Relay;SSR;Timing;Flasher;Cur-Rtg 0.25A;Ctrl-V 24-240AC/DC;Faston;2 to 2000sec. 438UF

Description
Universal Flasher, 24 to 240 VAC⁄VDC Output Voltage, 3 A Output Current, Faston Terminal Operating temperature -20 °C to +85 °C The model 438UF is an in-line solid state timing device that performs as a two terminal flasher, or a 50% repeat cycle timer
Description
Universal Flasher, 24 to 240 VAC⁄VDC Output Voltage, 3 A Output Current, Faston Terminal Operating temperature -20 °C to +85 °C The model 438UF is an in-line solid state timing device that performs as a two terminal flasher, or a 50% repeat cycle timer

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 0.25A;Ctrl-V 24-240AC/DC;Faston;2 to 2000sec. - 70089134 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 0.25A;Ctrl-V 24-240AC/DC;Faston;2 to 2000sec.
70089134
Relay;SSR;Timing;Flasher;Cur-Rtg 0.25A;Ctrl-V 24-240AC/DC;Faston;2 to 2000sec. 70089134
Universal Flasher, 24 to 240 VAC⁄VDC Output Voltage, 3 A Output Current, Faston Terminal Operating temperature -20 °C to +85 °C The model 438UF is an in-line solid state timing device that performs as a two terminal flasher, or a 50% repeat cycle timer

Universal Flasher, 24 to 240 VAC⁄VDC Output Voltage, 3 A Output Current, Faston Terminal

  • Operating temperature -20 °C to +85 °C
    The model 438UF is an in-line solid state timing device that performs as a two terminal flasher, or a 50% repeat cycle timer
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089134
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 0.25A;Ctrl-V 24-240AC/DC;Faston;2 to 2000sec.
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSI3EU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
Time Delay Relays - 1-1423151-7-ND - DigiKey
Specs
Time Ranges 0.75 Sec ~ 10 Sec
Mounting Chassis Mount
Timer Type ON-Delay
View Details
2 suppliers
 - 1232100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Pole and Throw Specifications 4PDT
View Details