Artisan Controls Corporation Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 24AC/DC;Quick Connect 438A-24-1

Description
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected
Description
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 24AC/DC;Quick Connect - 70089142 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 24AC/DC;Quick Connect
70089142
Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 24AC/DC;Quick Connect 70089142
The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 Mω potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available. Digital Timing Circuitry 12-230 VAC or VDC 1 Ampere Output UL/cUL Recognized Encapsulated Circuitry Transient Protected

The 438A Time Capsule is an all solid-state timing module rated at 1 ampere for Delay on Make control of any load device. The timing period is controlled by a fixed or variable resistor connected across the center two terminals of the Time Capsule. Supplied in Three Timing Ranges: (-1) is adjustable from 0.1-30 seconds. (-2) is adjustable from 1-300 seconds. (-5) is adjustable from 30-8000 seconds. To use the 438A over its full timing range, a 10 MΩ potentiometer must be connected across the center two terminals. UL/CUL listed. Additional Voltages: 438-12, 48 and 230 VAC/VDC, additional time ranges available.

  • Digital Timing Circuitry
  • 12-230 VAC or VDC
  • 1 Ampere Output
  • UL/cUL Recognized
  • Encapsulated Circuitry
  • Transient Protected
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089142
Product Name Relay;SSR;Timing;On Delay;Cur-Rtg 10 mA-1 A;Ctrl-V 24AC/DC;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type ON-Delay
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
 - 2171390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type Off-Delay
Function Type Single Function
View Details
240V AC Repeat Cycle Timing Relay - 700-HV32CBA2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details