Artisan Controls Corporation Solid State Timer, 1Sec, 110Vdc; Relay Mounting Artisan Controls 437-110-1A

Description
SOLID STATE TIMER, 1SEC, 110VDC; Relay Mounting:Through Hole; Load Current:2A; Operating Voltage Min:5VDC; Operating Voltage Max:200VDC; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1s RoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER, 1SEC, 110VDC; Relay Mounting:Through Hole; Load Current:2A; Operating Voltage Min:5VDC; Operating Voltage Max:200VDC; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer, 1Sec, 110Vdc; Relay Mounting Artisan Controls - 59J7426 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer, 1Sec, 110Vdc; Relay Mounting Artisan Controls
59J7426
Solid State Timer, 1Sec, 110Vdc; Relay Mounting Artisan Controls 59J7426
SOLID STATE TIMER, 1SEC, 110VDC; Relay Mounting:Through Hole; Load Current:2A; Operating Voltage Min:5VDC; Operating Voltage Max:200VDC; Switching Mode:-; Timer Functions:Delay-On-M ake; Control Voltage AC Min:-; Time Max:1s RoHS Compliant: Yes

SOLID STATE TIMER, 1SEC, 110VDC; Relay Mounting:Through Hole; Load Current:2A; Operating Voltage Min:5VDC; Operating Voltage Max:200VDC; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Time Max:1s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 59J7426
Product Name Solid State Timer, 1Sec, 110Vdc; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1245-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-744-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2125496 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details