Artisan Controls Corporation Solid State Timer Spst-No 4500Sec 120Vac; Relay Mounting Artisan Controls 4310A-8-B-4

Description
SOLID STATE TIMER SPST-NO 4500SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:10sRoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER SPST-NO 4500SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:10sRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer Spst-No 4500Sec 120Vac; Relay Mounting Artisan Controls - 09C9329 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer Spst-No 4500Sec 120Vac; Relay Mounting Artisan Controls
09C9329
Solid State Timer Spst-No 4500Sec 120Vac; Relay Mounting Artisan Controls 09C9329
SOLID STATE TIMER SPST-NO 4500SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:10sRoHS Compliant: Yes

SOLID STATE TIMER SPST-NO 4500SEC 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Min:10sRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 09C9329
Product Name Solid State Timer Spst-No 4500Sec 120Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Solid-state relay module - 857-724 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
5 suppliers
Solid State Interface Relays - 3340294 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details