Artisan Controls Corporation Solid State Timer Spst-No, 30Sec, 120Vac; Relay Mounting Artisan Controls 4310A-8-B-1

Description
SOLID STATE TIMER SPST-NO, 30SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Max:30sRoHS Compliant: Yes
Datasheet
Description
SOLID STATE TIMER SPST-NO, 30SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Max:30sRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Timer Spst-No, 30Sec, 120Vac; Relay Mounting Artisan Controls - 94F182 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Timer Spst-No, 30Sec, 120Vac; Relay Mounting Artisan Controls
94F182
Solid State Timer Spst-No, 30Sec, 120Vac; Relay Mounting Artisan Controls 94F182
SOLID STATE TIMER SPST-NO, 30SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Max:30sRoHS Compliant: Yes

SOLID STATE TIMER SPST-NO, 30SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:120VAC; Switching Mode:-; Timer Functions:Interval One Shot; Control Voltage AC Min:-; Time Max:30sRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Solid State Relays
Product Number 94F182
Product Name Solid State Timer Spst-No, 30Sec, 120Vac; Relay Mounting Artisan Controls
Application Type Latching
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - G3VM-353H(TR)-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormB
Approvals RoHS
View Details
5 suppliers
Ssr, 2A, 6Vdc; Contact Configuration Finder - 35M1587 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details