Artisan Controls Corporation Timer;Interval;1s-300s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect 4300A-8-2

Description
Model 4300 is an interval timer that permits operating voltage to be applied to a load circuit 1 ampere for a preset timing period. The load will operate only once for each application of power for the preset time and then turn off. Should the power be removed during the timing period the load would turn off and the timing period reset to the start of another cycle. In order for the load circuit to see the full interval of operating voltage, the input voltage must be present for a duration that exceeds the preset timing interval. Other voltages and times available from factory. Digital Timing Circuitry 1 Ampere Output Fixed and Adjustable Time UL Recognized Transient Protected Encapsulated Circuitry
Description
Model 4300 is an interval timer that permits operating voltage to be applied to a load circuit 1 ampere for a preset timing period. The load will operate only once for each application of power for the preset time and then turn off. Should the power be removed during the timing period the load would turn off and the timing period reset to the start of another cycle. In order for the load circuit to see the full interval of operating voltage, the input voltage must be present for a duration that exceeds the preset timing interval. Other voltages and times available from factory. Digital Timing Circuitry 1 Ampere Output Fixed and Adjustable Time UL Recognized Transient Protected Encapsulated Circuitry

Suppliers

Company
Product
Description
Supplier Links
Timer;Interval;1s-300s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect - 70089152 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Interval;1s-300s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect
70089152
Timer;Interval;1s-300s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect 70089152
Model 4300 is an interval timer that permits operating voltage to be applied to a load circuit 1 ampere for a preset timing period. The load will operate only once for each application of power for the preset time and then turn off. Should the power be removed during the timing period the load would turn off and the timing period reset to the start of another cycle. In order for the load circuit to see the full interval of operating voltage, the input voltage must be present for a duration that exceeds the preset timing interval. Other voltages and times available from factory. Digital Timing Circuitry 1 Ampere Output Fixed and Adjustable Time UL Recognized Transient Protected Encapsulated Circuitry

Model 4300 is an interval timer that permits operating voltage to be applied to a load circuit 1 ampere for a preset timing period. The load will operate only once for each application of power for the preset time and then turn off. Should the power be removed during the timing period the load would turn off and the timing period reset to the start of another cycle. In order for the load circuit to see the full interval of operating voltage, the input voltage must be present for a duration that exceeds the preset timing interval. Other voltages and times available from factory.

  • Digital Timing Circuitry
  • 1 Ampere Output
  • Fixed and Adjustable Time
  • UL Recognized
  • Transient Protected
  • Encapsulated Circuitry
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089152
Product Name Timer;Interval;1s-300s;SSR;SPST-NO;1A@120VAC;Pnl-Mnt;Quick Connect
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.A1 - Time/Astro-Switch 16A - 12A182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
High Performance Timing Relay - 700-FSF3DU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 341389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes, Seconds
Timer Type ON Pulse without Control Switch
Function Type Multi-function
View Details