Artisan Controls Corporation Relay;SSR;Timing;Interval;Cur-Rtg 10 mA-1 A;Ctrl-V 12DC;Quick Connect;cULus, UL 4300A-2-1

Description
Solid State Timer, 20 mA Current Rating, 12 VDC Input Voltage, 0.1 to 30 Sec. Timing Range UL Recognized, CSA Certified standard The model 4300 series provides a load circuit with operating voltage for a predetermined amount of time each time the operating voltage is applied. The operating voltage must be present for the duration that exceeds the preset interval timing period.
Description
Solid State Timer, 20 mA Current Rating, 12 VDC Input Voltage, 0.1 to 30 Sec. Timing Range UL Recognized, CSA Certified standard The model 4300 series provides a load circuit with operating voltage for a predetermined amount of time each time the operating voltage is applied. The operating voltage must be present for the duration that exceeds the preset interval timing period.

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Interval;Cur-Rtg 10 mA-1 A;Ctrl-V 12DC;Quick Connect;cULus, UL - 70089117 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Interval;Cur-Rtg 10 mA-1 A;Ctrl-V 12DC;Quick Connect;cULus, UL
70089117
Relay;SSR;Timing;Interval;Cur-Rtg 10 mA-1 A;Ctrl-V 12DC;Quick Connect;cULus, UL 70089117
Solid State Timer, 20 mA Current Rating, 12 VDC Input Voltage, 0.1 to 30 Sec. Timing Range UL Recognized, CSA Certified standard The model 4300 series provides a load circuit with operating voltage for a predetermined amount of time each time the operating voltage is applied. The operating voltage must be present for the duration that exceeds the preset interval timing period.

Solid State Timer, 20 mA Current Rating, 12 VDC Input Voltage, 0.1 to 30 Sec. Timing Range

  • UL Recognized, CSA Certified standard
    The model 4300 series provides a load circuit with operating voltage for a predetermined amount of time each time the operating voltage is applied. The operating voltage must be present for the duration that exceeds the preset interval timing period.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089117
Product Name Relay;SSR;Timing;Interval;Cur-Rtg 10 mA-1 A;Ctrl-V 12DC;Quick Connect;cULus, UL
Approvals / Ratings cULus, UL
Operating Temperature -4 to 185 F (-20 to 85 C)
Timer Type Interval
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Timing Relay - 700-FSE3GZ12 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
View Details
 - 4460327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type ON-Delay; Off-Delay; Interval
Function Type Multi-function
View Details
Type 12.A4 - Time/Astro-Switch 16A - 12A482300010 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details