The 4300A-2-1 is an adjustable interval timing module designed for 12V DC operation, with a timing range of 0.1 to 30 seconds when no external resistor is connected. It controls output load circuits up to 1 ampere and features encapsulated construction with 0.25-inch quick-connect terminals. The device operates from -20°C to +85°C, supports 95% non-condensing humidity, and meets UL File #E47858 and CSA LR31931-3 certifications. Output voltage drop is 2V maximum in the 'ON' state, with leakage current under 1 mA in the 'OFF' state. A minimum 200 ms power off time is required for circuit reset.
SOLID STATE TIMER, 30SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:1A; Operating Voltage Min:-; Operating Voltage Max:12VDC; Switching Mode:-; Timer Functions:Interval; Control Voltage AC Min:-; Control Voltage AC Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 20C3340 |
| Product Name | Solid State Timer, 30Sec, 12Vdc; Relay Mounting Artisan Controls |
| Application Type | Latching |