Artisan Controls Corporation Relay;SSR;Timing;Flasher;Cur-Rtg 0-1A;Ctrl-V 24DC;Quick Connect;60FPM 423-24-60FPM

Description
Solid State DC Flasher, 24 VDC Output Voltage, 1 A Output Current, Quick Connect Terminal The model 423 has internal transient protection devices to assure reliable operation even when driving inductive load circuits such as relays or solenoids The model 423 is available only in a fixed flash rate version The model 423 switches the high side of the DC operating voltage to an external load circuit when switched "on".
Description
Solid State DC Flasher, 24 VDC Output Voltage, 1 A Output Current, Quick Connect Terminal The model 423 has internal transient protection devices to assure reliable operation even when driving inductive load circuits such as relays or solenoids The model 423 is available only in a fixed flash rate version The model 423 switches the high side of the DC operating voltage to an external load circuit when switched "on".

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Timing;Flasher;Cur-Rtg 0-1A;Ctrl-V 24DC;Quick Connect;60FPM - 70089072 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Timing;Flasher;Cur-Rtg 0-1A;Ctrl-V 24DC;Quick Connect;60FPM
70089072
Relay;SSR;Timing;Flasher;Cur-Rtg 0-1A;Ctrl-V 24DC;Quick Connect;60FPM 70089072
Solid State DC Flasher, 24 VDC Output Voltage, 1 A Output Current, Quick Connect Terminal The model 423 has internal transient protection devices to assure reliable operation even when driving inductive load circuits such as relays or solenoids The model 423 is available only in a fixed flash rate version The model 423 switches the high side of the DC operating voltage to an external load circuit when switched "on".

Solid State DC Flasher, 24 VDC Output Voltage, 1 A Output Current, Quick Connect Terminal

  • The model 423 has internal transient protection devices to assure reliable operation even when driving inductive load circuits such as relays or solenoids
  • The model 423 is available only in a fixed flash rate version
    The model 423 switches the high side of the DC operating voltage to an external load circuit when switched "on".
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089072
Product Name Relay;SSR;Timing;Flasher;Cur-Rtg 0-1A;Ctrl-V 24DC;Quick Connect;60FPM
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.62 - Digital time switch 16A - 126282300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details
Time Delay Relays - 1-1423154-5 - TE Connectivity
Specs
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
Repeat Accuracy 5 +/- %
View Details
High Performance Timing Relay - 700-FSI3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details
 - 347680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Seconds
Timer Type ON-Delay
Function Type Single Function
View Details