Artisan Controls Corporation Timer;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 120AC;DPDT;12A@125VAC;8 Pin Octal 2600SA-8

Description
The 2000SA Series products feature microprocessor accuracy, competitive pricing and four built-in time ranges from 0.1 seconds to 1024 hours. The industry standard 10-position DIP switch has been extended to 12 positions to provide for selection of the time range: 0.1 to 102.4 seconds, 1 to 1024 seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The 2310SA allows a single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12 VDC, 24 VAC/VDC, and 115 VAC, and have 12 Ampere SPDT or DPDT contact outputs. 0.1 Second to 1024 Hours DIP Switch Adjustable Octal Header Microprocessor Timing Circuitry 12 A Relay Outputs UL/cUL Recognized
Description
The 2000SA Series products feature microprocessor accuracy, competitive pricing and four built-in time ranges from 0.1 seconds to 1024 hours. The industry standard 10-position DIP switch has been extended to 12 positions to provide for selection of the time range: 0.1 to 102.4 seconds, 1 to 1024 seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The 2310SA allows a single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12 VDC, 24 VAC/VDC, and 115 VAC, and have 12 Ampere SPDT or DPDT contact outputs. 0.1 Second to 1024 Hours DIP Switch Adjustable Octal Header Microprocessor Timing Circuitry 12 A Relay Outputs UL/cUL Recognized

Suppliers

Company
Product
Description
Supplier Links
Timer;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 120AC;DPDT;12A@125VAC;8 Pin Octal - 70089078 - Allied Electronics, Inc.
Fort Worth, TX, USA
Timer;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 120AC;DPDT;12A@125VAC;8 Pin Octal
70089078
Timer;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 120AC;DPDT;12A@125VAC;8 Pin Octal 70089078
The 2000SA Series products feature microprocessor accuracy, competitive pricing and four built-in time ranges from 0.1 seconds to 1024 hours. The industry standard 10-position DIP switch has been extended to 12 positions to provide for selection of the time range: 0.1 to 102.4 seconds, 1 to 1024 seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The 2310SA allows a single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12 VDC, 24 VAC/VDC, and 115 VAC, and have 12 Ampere SPDT or DPDT contact outputs. 0.1 Second to 1024 Hours DIP Switch Adjustable Octal Header Microprocessor Timing Circuitry 12 A Relay Outputs UL/cUL Recognized

The 2000SA Series products feature microprocessor accuracy, competitive pricing and four built-in time ranges from 0.1 seconds to 1024 hours. The industry standard 10-position DIP switch has been extended to 12 positions to provide for selection of the time range: 0.1 to 102.4 seconds, 1 to 1024 seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per month. The 2310SA allows a single switch closure to activate any device for up to 42 days. The full product series includes all of the industry standard models: Delay On Make, Delay On Break, Interval, Off/On Cycling, Triggered Delay On Make and Re-triggerable Single Shot. All units are available in three voltages: 12 VDC, 24 VAC/VDC, and 115 VAC, and have 12 Ampere SPDT or DPDT contact outputs.

  • 0.1 Second to 1024 Hours
  • DIP Switch Adjustable
  • Octal Header
  • Microprocessor Timing Circuitry
  • 12 A Relay Outputs
  • UL/cUL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Time Delay Relays
Product Number 70089078
Product Name Timer;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 120AC;DPDT;12A@125VAC;8 Pin Octal
Mounting PC Board
Approvals / Ratings cULus, UL
Operating Temperature 32 to 149 F (0.0 to 65 C)
Timer Type Recycle
Minimum 0.1000 seconds
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.11 - Time switches 16A - 121182300000 - Finder S.p.A. con unico socio
Specs
Contact Configuration Normally Open (NO)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
Fleeting Off-Delay 17.5 mm Timing Relay - 700-FEE3TU23 - Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay; Off-Delay
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Time Delay Relays - 1472959-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style; Socket
View Details
2 suppliers
 - 3587235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Hours, Minutes, Seconds
Timer Type Continuous
Function Type Single Function
View Details