Artifex Engineering Optical Power Meter OPM200

Description
HIGHLIGHTS Maximum in put power: 30 mW Noise equivalent power (NEP RMS ): 300 nW Small signal rise time ( 10-90 %): 35 ns Bandwidth: 10 MHz Wide select ion of photodiodes: 200-2100 nm APPLICATIONS Fast signal analysis Component testing Quality control OEM (eg: laser noise monitoring) MEASUREMENT PRINCIPLE The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range. FIELDS OF APPLICATION These optical power monitors are particularly useful for th e measurement of rapidly changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high signal-noise-ratio makes the OPM200 series particularly useful in systems control feedback loops. The OPM200 series isinsensitive to electromagnetic interference by design, an important factor when working in „dirty“ industrial environments . These units are provided in OEM-style enclosures. The case wings provide for mounting on standard 25mm and 1“ optical table tops and for OEM applications.
Description
HIGHLIGHTS Maximum in put power: 30 mW Noise equivalent power (NEP RMS ): 300 nW Small signal rise time ( 10-90 %): 35 ns Bandwidth: 10 MHz Wide select ion of photodiodes: 200-2100 nm APPLICATIONS Fast signal analysis Component testing Quality control OEM (eg: laser noise monitoring) MEASUREMENT PRINCIPLE The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range. FIELDS OF APPLICATION These optical power monitors are particularly useful for th e measurement of rapidly changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high signal-noise-ratio makes the OPM200 series particularly useful in systems control feedback loops. The OPM200 series isinsensitive to electromagnetic interference by design, an important factor when working in „dirty“ industrial environments . These units are provided in OEM-style enclosures. The case wings provide for mounting on standard 25mm and 1“ optical table tops and for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
Optical Power Meter - OPM200 - Artifex Engineering
Emden, Germany
Optical Power Meter
OPM200
Optical Power Meter OPM200
HIGHLIGHTS Maximum in put power: 30 mW Noise equivalent power (NEP RMS ): 300 nW Small signal rise time ( 10-90 %): 35 ns Bandwidth: 10 MHz Wide select ion of photodiodes: 200-2100 nm APPLICATIONS Fast signal analysis Component testing Quality control OEM (eg: laser noise monitoring) MEASUREMENT PRINCIPLE The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range. FIELDS OF APPLICATION These optical power monitors are particularly useful for th e measurement of rapidly changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high signal-noise-ratio makes the OPM200 series particularly useful in systems control feedback loops. The OPM200 series isinsensitive to electromagnetic interference by design, an important factor when working in „dirty“ industrial environments . These units are provided in OEM-style enclosures. The case wings provide for mounting on standard 25mm and 1“ optical table tops and for OEM applications.

HIGHLIGHTS

  • Maximum in put power: 30 mW
  • Noise equivalent power (NEP RMS ): 300 nW
  • Small signal rise time ( 10-90 %): 35 ns
  • Bandwidth: 10 MHz
  • Wide select ion of photodiodes: 200-2100 nm

APPLICATIONS

  • Fast signal analysis
  • Component testing
  • Quality control
  • OEM (eg: laser noise monitoring)

MEASUREMENT PRINCIPLE

The OPM200 amplifier employs high quality photodiodes and precision tr ansim- pedance in put stages to provide for low offset and high linearity throughout the full dynamic range.

FIELDS OF APPLICATION

These optical power monitors are particularly useful for th e measurement of rapidly changing optical signals. These units have a particularly high bandwidth of 10MHz allowing monitoring of high frequency noise components of many light sources. The output is a voltage linearly proportional to input power. The fast response time at high signal-noise-ratio makes the OPM200 series particularly useful in systems control feedback loops.

The OPM200 series isinsensitive to electromagnetic interference by design, an important factor when working in „dirty“ industrial environments . These units are provided in OEM-style enclosures. The case wings provide for mounting on standard 25mm and 1“ optical table tops and for OEM applications.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Energy Meters and Optical Power Meters
Product Number OPM200
Product Name Optical Power Meter
Optical Meter Type Power
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution Photometer - F-712.IRP - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Optical Meter Type Power
Wavelength Range 600 to 1700 nm (6000 to 17000 Å)
Operating Temperature 5 to 40 C (41 to 104 F)
View Details