Artifex Engineering EO Q-Switches BBO

Description
BBO is one of the electro-optic material choices for high average power EO Q-Switch applications. BBO has significant advantages over other materials in terms of laser power handling abilities, temperature stability, and substantial freedom from piezoelectric ringing. Because it relies on the electro optic effect, switching time - aided by the low capacitance of the EO Q-Switch is very fast. The wide transparency range of BBO allows it to be used in diverse applications. EO Q-Switches are transverse field devices. Low electro-optical coefficient of BBO results in high operating voltages. The quarter-wave voltage is proportional to the ratio of electrode spacing and crystal length. As a result, a smaller aperture device has lower quarter-wave voltage. However, even for 3mm aperture devices quarter-wave voltage is as high as 3.4KV @ 1064 nm. Double crystal design is employed in order to reduce required voltages and allowing operation in half-wave mode with fast switching times. High repetition rate High peak power damage resistance Low absorption UV transmission Low acoustic noise High repetition rate DPSS Q-switch High repetition rate regenerative amplifier control Cavity dumping Beam chopper
Description
BBO is one of the electro-optic material choices for high average power EO Q-Switch applications. BBO has significant advantages over other materials in terms of laser power handling abilities, temperature stability, and substantial freedom from piezoelectric ringing. Because it relies on the electro optic effect, switching time - aided by the low capacitance of the EO Q-Switch is very fast. The wide transparency range of BBO allows it to be used in diverse applications. EO Q-Switches are transverse field devices. Low electro-optical coefficient of BBO results in high operating voltages. The quarter-wave voltage is proportional to the ratio of electrode spacing and crystal length. As a result, a smaller aperture device has lower quarter-wave voltage. However, even for 3mm aperture devices quarter-wave voltage is as high as 3.4KV @ 1064 nm. Double crystal design is employed in order to reduce required voltages and allowing operation in half-wave mode with fast switching times. High repetition rate High peak power damage resistance Low absorption UV transmission Low acoustic noise High repetition rate DPSS Q-switch High repetition rate regenerative amplifier control Cavity dumping Beam chopper

Suppliers

Company
Product
Description
Supplier Links
EO Q-Switches BBO -  - Artifex Engineering
Emden, Germany
EO Q-Switches BBO
EO Q-Switches BBO
BBO is one of the electro-optic material choices for high average power EO Q-Switch applications. BBO has significant advantages over other materials in terms of laser power handling abilities, temperature stability, and substantial freedom from piezoelectric ringing. Because it relies on the electro optic effect, switching time - aided by the low capacitance of the EO Q-Switch is very fast. The wide transparency range of BBO allows it to be used in diverse applications. EO Q-Switches are transverse field devices. Low electro-optical coefficient of BBO results in high operating voltages. The quarter-wave voltage is proportional to the ratio of electrode spacing and crystal length. As a result, a smaller aperture device has lower quarter-wave voltage. However, even for 3mm aperture devices quarter-wave voltage is as high as 3.4KV @ 1064 nm. Double crystal design is employed in order to reduce required voltages and allowing operation in half-wave mode with fast switching times. High repetition rate High peak power damage resistance Low absorption UV transmission Low acoustic noise High repetition rate DPSS Q-switch High repetition rate regenerative amplifier control Cavity dumping Beam chopper

BBO is one of the electro-optic material choices for high average power EO Q-Switch applications. BBO has significant advantages over other materials in terms of laser power handling abilities, temperature stability, and substantial freedom from piezoelectric ringing. Because it relies on the electro optic effect, switching time - aided by the low capacitance of the EO Q-Switch is very fast. The wide transparency range of BBO allows it to be used in diverse applications.

EO Q-Switches are transverse field devices. Low electro-optical coefficient of BBO results in high operating voltages. The quarter-wave voltage is proportional to the ratio of electrode spacing and crystal length. As a result, a smaller aperture device has lower quarter-wave voltage. However, even for 3mm aperture devices quarter-wave voltage is as high as 3.4KV @ 1064 nm. Double crystal design is employed in order to reduce required voltages and allowing operation in half-wave mode with fast switching times.

  • High repetition rate
  • High peak power damage resistance
  • Low absorption
  • UV transmission
  • Low acoustic noise
  • High repetition rate DPSS Q-switch
  • High repetition rate regenerative amplifier control
  • Cavity dumping
  • Beam chopper
Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Q-switches
Product Name EO Q-Switches BBO
Q-switch Type Electro-optic; Beta-Barium-Borat
Unlock Full Specs
to access all available technical data

Similar Products

RTP Q-Switch -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Q-switch Type Electro-optic; Rubidium Titanyl Phosphate – RbTiOPO4
Wavelength Range 350 to 4500 nm (3500 to 45000 Å)
View Details
Q-Switch Optical Crystal -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Q-switch Type Electro-optic
Transmittance 98 %
View Details
EO Q-Switch KD*P -  - Artifex Engineering
Artifex Engineering
Specs
Q-switch Type Electro-optic; Potassium Dihydrogen Phosphate
Wavelength Range 300 to 1300 nm (3000 to 13000 Å)
View Details
KD*P Pockels Cell -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Q-switch Type Electro-optic; Potassium Dideuterium Phosphate, or DKDP
Wavelength Range 200 to 1600 nm (2000 to 16000 Å)
View Details