Foctek Photonics, Inc. Q-Switch Optical Crystal

Description
As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass Nonlinear Crystals: BBO, KTP, LiNbO3 Birefringent Crystals: YVO4, a-BBO, Calcite Passive Q-switch Crystals: Cr4+:YAG
Description
As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass Nonlinear Crystals: BBO, KTP, LiNbO3 Birefringent Crystals: YVO4, a-BBO, Calcite Passive Q-switch Crystals: Cr4+:YAG

Suppliers

Company
Product
Description
Supplier Links
Q-Switch Optical Crystal -  - Foctek Photonics, Inc.
Fuzhou, China
Q-Switch Optical Crystal
Q-Switch Optical Crystal
As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components. Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass Nonlinear Crystals: BBO, KTP, LiNbO3 Birefringent Crystals: YVO4, a-BBO, Calcite Passive Q-switch Crystals: Cr4+:YAG

As Focusing in optics for more than ten years, FOCtek Photonics Inc designs and manufactures a wide range of Crystals Components.

  • Laser Crystals and Rods: Ti: Sapphire, Nd:YAG, Nd:GdVO4, Er:Phosphate Glass, Nd:Phosphate Glass
  • Nonlinear Crystals: BBO, KTP, LiNbO3
  • Birefringent Crystals: YVO4, a-BBO, Calcite
  • Passive Q-switch Crystals: Cr4+:YAG
Supplier's Site

Technical Specifications

  Foctek Photonics, Inc.
Product Category Q-switches
Product Name Q-Switch Optical Crystal
Q-switch Type Electro-optic
Unlock Full Specs
to access all available technical data

Similar Products

RTP Q-Switch -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Q-switch Type Electro-optic; Rubidium Titanyl Phosphate – RbTiOPO4
Wavelength Range 350 to 4500 nm (3500 to 45000 Å)
View Details
EO Q-Switches BBO -  - Artifex Engineering
Artifex Engineering
Specs
Q-switch Type Electro-optic; Beta-Barium-Borat
Transmittance 98 %
View Details
Cr4+:YAG Optical Crystal -  - Foctek Photonics, Inc.
Foctek Photonics, Inc.
Specs
Q-switch Type Electro-optic
Transmittance 10 to 99 %
View Details
KD*P Pockels Cell -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Q-switch Type Electro-optic; Potassium Dideuterium Phosphate, or DKDP
Wavelength Range 200 to 1600 nm (2000 to 16000 Å)
View Details