Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters RFF700-48S28-5Y

Description
Win Source Part Number: 1029378-RFF700-48S28 -5Y Category: Power Supplies - Board Mount>DC DC Converters Series: RFF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 16.8 ~ 29.4V Efficiency: 91% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1341,RFF70048S28 5Y Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029378-RFF700-48S28 -5Y Category: Power Supplies - Board Mount>DC DC Converters Series: RFF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 16.8 ~ 29.4V Efficiency: 91% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1341,RFF70048S28 5Y Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1029378-RFF700-48S28-5Y - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1029378-RFF700-48S28-5Y
Power Supplies - Board Mount - DC DC Converters 1029378-RFF700-48S28-5Y
Win Source Part Number: 1029378-RFF700-48S28 -5Y Category: Power Supplies - Board Mount>DC DC Converters Series: RFF700 (700W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, SCP Package: Tray Applications: ITE (Commercial) Standard Package: 16 Power (Watts): 700 W Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 16.8 ~ 29.4V Efficiency: 91% Mounting Type: Through Hole Package / Case: Full Brick Temperature Range - Operating: -40°C ~ 100°C Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1341,RFF70048S28 5Y Product Status: Obsolete

Win Source Part Number: 1029378-RFF700-48S28-5Y
Category: Power Supplies - Board Mount>DC DC Converters
Series: RFF700 (700W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP
Package: Tray
Applications: ITE (Commercial)
Standard Package: 16
Power (Watts): 700 W
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 16.8 ~ 29.4V
Efficiency: 91%
Mounting Type: Through Hole
Package / Case: Full Brick
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: 454-1341,RFF70048S285Y
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1029378-RFF700-48S28-5Y
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607ARU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Power Supplies Board Mount DCDC Converters - PT5402C - 930972-PT5402C - Win Source Electronics
Specs
Package Type Other; 5-SMD Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details