Artesyn Embedded Power Bushing RB400300

Description
REDUCING BUSHING, 4 TO 3 INCH REDUCTION, THREADED, MALLEABLE IRON, GRAY. FREE 2 YEAR RADWELL WARRANTY
Description
REDUCING BUSHING, 4 TO 3 INCH REDUCTION, THREADED, MALLEABLE IRON, GRAY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60833866 - Radwell International
Willingboro, NJ, United States
Bushing
60833866
Bushing 60833866
REDUCING BUSHING, 4 TO 3 INCH REDUCTION, THREADED, MALLEABLE IRON, GRAY. FREE 2 YEAR RADWELL WARRANTY

REDUCING BUSHING, 4 TO 3 INCH REDUCTION, THREADED, MALLEABLE IRON, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60833866
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

IRR: Inner Ring Races - IRR-1-3/4-2 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 1.7500 inch (44.45 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Plain Bushes - 528920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.2756 inch (7.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details