Artesyn Embedded Power Enclosure, Chassis, Steel; For Use With Artesyn Embedded Technologies LPX60

Description
ENCLOSURE, CHASSIS, STEEL; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:LPX60 Series; Features:Enclosure Base & Cover; Screws & Captive Lock Washers; Nut; Star & Spring Washers; Insulator Sheet RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, CHASSIS, STEEL; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:LPX60 Series; Features:Enclosure Base & Cover; Screws & Captive Lock Washers; Nut; Star & Spring Washers; Insulator Sheet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Chassis, Steel; For Use With Artesyn Embedded Technologies - 62K3459 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Chassis, Steel; For Use With Artesyn Embedded Technologies
62K3459
Enclosure, Chassis, Steel; For Use With Artesyn Embedded Technologies 62K3459
ENCLOSURE, CHASSIS, STEEL; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:LPX60 Series; Features:Enclosure Base & Cover; Screws & Captive Lock Washers; Nut; Star & Spring Washers; Insulator Sheet RoHS Compliant: Yes

ENCLOSURE, CHASSIS, STEEL; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:LPX60 Series; Features:Enclosure Base & Cover; Screws & Captive Lock Washers; Nut; Star & Spring Washers; Insulator Sheet RoHS Compliant: Yes

Supplier's Site Datasheet
Cover Kit, Lp60; For Use With Artesyn Embedded Technologies - 97K3640 - Newark, An Avnet Company
Chicago, IL, United States
Cover Kit, Lp60; For Use With Artesyn Embedded Technologies
97K3640
Cover Kit, Lp60; For Use With Artesyn Embedded Technologies 97K3640
COVER KIT, LP60; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:-; Enclosure Material:Steel; External Depth - Metric:150mm; External Height - Metric:50mm; External Width - Metric:98mm; Material Thick RoHS Compliant: Yes

COVER KIT, LP60; For Use With:LP60 Series; Accessory Type:Cover Kit; Product Range:-; Enclosure Material:Steel; External Depth - Metric:150mm; External Height - Metric:50mm; External Width - Metric:98mm; Material Thick RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 62K3459
Product Name Enclosure, Chassis, Steel; For Use With Artesyn Embedded Technologies
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Male Plug Right-Angle Board Mount Metal Backshell for Kona, Panel Mount - KA1-9610402 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 2.66 inch (67.5 mm)
View Details
SB ® 50 DUST COVER,RED - 113890P1 - Anderson Power Products
Specs
Type Cap
View Details
D Sub Backshells - 339909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details